Hubbell Incorporated Patch Cord HC6B12

Description
CATEGORY 6 TYPE BLUE COLOR 12 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CM JACKET RATING CABLE TYPE UTP APPLICABLE STANDARD TIA-568-C.2
Description
CATEGORY 6 TYPE BLUE COLOR 12 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CM JACKET RATING CABLE TYPE UTP APPLICABLE STANDARD TIA-568-C.2

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Patch Cord
HC6B12
Patch Cord HC6B12
CATEGORY 6 TYPE BLUE COLOR 12 FT UL 1863, UL (CANADA AND US), ETL (US) APPROVAL 24 AWG CONDUCTOR SIZE FLAME RETARDANT PVC JACKET MATERIAL BOOTLESS END STYLE CM JACKET RATING CABLE TYPE UTP APPLICABLE STANDARD TIA-568-C.2
  • CATEGORY 6 TYPE
  • BLUE COLOR
  • 12 FT
  • UL 1863, UL (CANADA AND US), ETL (US) APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • FLAME RETARDANT PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • CM JACKET RATING
  • CABLE TYPE UTP
  • APPLICABLE STANDARD TIA-568-C.2
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6B12
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Double Banana Plug on Shielded Line Test Cable - 2507 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1 to 5 ft (3.05 to 15.24 dm)
View Details