Hubbell Incorporated Patch Cord HC6AY10

Description
CATEGORY 6A TYPE YELLOW COLOR 10 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet
Description
CATEGORY 6A TYPE YELLOW COLOR 10 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6AY10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6AY10
Patch Cord HC6AY10
CATEGORY 6A TYPE YELLOW COLOR 10 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
  • CATEGORY 6A TYPE
  • YELLOW COLOR
  • 10 FT
  • UL 1863 APPROVAL
  • 26 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6AY10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details