CATEGORY 6A TYPE
YELLOW COLOR
7 FT
UL 1863 APPROVAL
26 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BOOTLESS END STYLE
NEXTSPEED[R] BRAND
CABLE TYPE UTP
HC6A MODEL
Hubbell Incorporated
Done
Datasheet
Description
CATEGORY 6A TYPE
YELLOW COLOR
7 FT
UL 1863 APPROVAL
26 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BOOTLESS END STYLE
NEXTSPEED[R] BRAND
CABLE TYPE UTP
HC6A MODEL
CATEGORY 6A TYPE
YELLOW COLOR
7 FT
UL 1863 APPROVAL
26 AWG CONDUCTOR SIZE
PVC JACKET MATERIAL
BOOTLESS END STYLE
NEXTSPEED[R] BRAND
CABLE TYPE UTP
HC6A MODEL