Hubbell Incorporated Patch Cord HC6AP03

Description
CATEGORY 6A TYPE PURPLE COLOR 3 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet
Description
CATEGORY 6A TYPE PURPLE COLOR 3 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6AP03 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6AP03
Patch Cord HC6AP03
CATEGORY 6A TYPE PURPLE COLOR 3 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
  • CATEGORY 6A TYPE
  • PURPLE COLOR
  • 3 FT
  • UL 1863 APPROVAL
  • 26 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6AP03
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details