Hubbell Incorporated Patch Cord HC6AGN10

Description
CATEGORY 6A TYPE GREEN COLOR 10 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet
Description
CATEGORY 6A TYPE GREEN COLOR 10 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6AGN10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6AGN10
Patch Cord HC6AGN10
CATEGORY 6A TYPE GREEN COLOR 10 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
  • CATEGORY 6A TYPE
  • GREEN COLOR
  • 10 FT
  • UL 1863 APPROVAL
  • 26 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6AGN10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTV-3 - kTB Solutions
Specs
Application RF
Connector Type 3.5mm
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
VANA Test Cable to 40 GHz - NTC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details