Hubbell Incorporated Patch Cord HC6AB15

Description
CATEGORY 6A TYPE BLUE COLOR 15 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet
Description
CATEGORY 6A TYPE BLUE COLOR 15 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6AB15 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6AB15
Patch Cord HC6AB15
CATEGORY 6A TYPE BLUE COLOR 15 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
  • CATEGORY 6A TYPE
  • BLUE COLOR
  • 15 FT
  • UL 1863 APPROVAL
  • 26 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6AB15
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Product Type USB
Gender Male-Male
View Details
ZK2000-2122-6xxx | Sensor cable, PUR, 3 x 0.34 mm², torsion resistant -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3033/402-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
2 suppliers