Hubbell Incorporated Patch Cord HC6AB07

Description
CATEGORY 6A TYPE BLUE COLOR 7 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet
Description
CATEGORY 6A TYPE BLUE COLOR 7 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC6AB07 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC6AB07
Patch Cord HC6AB07
CATEGORY 6A TYPE BLUE COLOR 7 FT UL 1863 APPROVAL 26 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE NEXTSPEED[R] BRAND CABLE TYPE UTP HC6A MODEL
  • CATEGORY 6A TYPE
  • BLUE COLOR
  • 7 FT
  • UL 1863 APPROVAL
  • 26 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • NEXTSPEED[R] BRAND
  • CABLE TYPE UTP
  • HC6A MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC6AB07
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Multiple Conductor Cables - 100G1121-0.40-0/9-0-ND - DigiKey
Specs
Product Category Cable
Cable Conductor Copper, Tinned
Cable Shielding Braid
View Details
2 suppliers
ArmorStart Three-Phase Power Media - 280S-PWRM22D-M6 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-3050LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details