Hubbell Incorporated Patch Cord HC5EW10

Description
CATEGORY 5E TYPE WHITE COLOR 10 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
Datasheet
Description
CATEGORY 5E TYPE WHITE COLOR 10 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC5EW10 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC5EW10
Patch Cord HC5EW10
CATEGORY 5E TYPE WHITE COLOR 10 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
  • CATEGORY 5E TYPE
  • WHITE COLOR
  • 10 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • SPEEDGAIN[R] BRAND
  • CABLE TYPE UTP
  • HC5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC5EW10
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details