Hubbell Incorporated Patch Cord HC5EW07

Description
CATEGORY 5E TYPE WHITE COLOR 7 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
Datasheet
Description
CATEGORY 5E TYPE WHITE COLOR 7 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC5EW07 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC5EW07
Patch Cord HC5EW07
CATEGORY 5E TYPE WHITE COLOR 7 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
  • CATEGORY 5E TYPE
  • WHITE COLOR
  • 7 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • SPEEDGAIN[R] BRAND
  • CABLE TYPE UTP
  • HC5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC5EW07
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NA760 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
QSFP+ - 10114734-2020LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details