Hubbell Incorporated Patch Cord HC5EB05

Description
CATEGORY 5E TYPE BLUE COLOR 5 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
Datasheet
Description
CATEGORY 5E TYPE BLUE COLOR 5 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord - HC5EB05 - Hubbell Incorporated
Orange, CT, USA
Patch Cord
HC5EB05
Patch Cord HC5EB05
CATEGORY 5E TYPE BLUE COLOR 5 FT UL 1863 APPROVAL 24 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BOOTLESS END STYLE SPEEDGAIN[R] BRAND CABLE TYPE UTP HC5E MODEL
  • CATEGORY 5E TYPE
  • BLUE COLOR
  • 5 FT
  • UL 1863 APPROVAL
  • 24 AWG CONDUCTOR SIZE
  • PVC JACKET MATERIAL
  • BOOTLESS END STYLE
  • SPEEDGAIN[R] BRAND
  • CABLE TYPE UTP
  • HC5E MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number HC5EB05
Product Name Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023260 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
SFP+/ QSFP/ QSFP 100Gbps &  QSFP-DD DAC Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details