Hubbell Lighting, Inc. HID Recessed Housing HBX70

Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION DUAL TAP BALLAST TYPE ED17/PAR30L/PAR38 LAMP TYPE 70 W LAMP WATTAGE 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-3/4 INCH CEILING OPENING SIZE BLACK/WHITE BAFFLE, BLACK/WHITE SHALLOW BAFFLE, DEEP BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK REFLECTOR, BLACK/WHITE BAFFLE WITH UPPER REFLECTOR, OPEN WHITE REFLECTOR TRIM/REFLECTOR TYPE LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 18-1/2 INCH L X 14-5/8 INCH W
Datasheet
Description
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION DUAL TAP BALLAST TYPE ED17/PAR30L/PAR38 LAMP TYPE 70 W LAMP WATTAGE 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-3/4 INCH CEILING OPENING SIZE BLACK/WHITE BAFFLE, BLACK/WHITE SHALLOW BAFFLE, DEEP BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK REFLECTOR, BLACK/WHITE BAFFLE WITH UPPER REFLECTOR, OPEN WHITE REFLECTOR TRIM/REFLECTOR TYPE LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 18-1/2 INCH L X 14-5/8 INCH W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - HBX70 - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
HBX70
HID Recessed Housing HBX70
7-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION DUAL TAP BALLAST TYPE ED17/PAR30L/PAR38 LAMP TYPE 70 W LAMP WATTAGE 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL 120/277 V BALLAST/LINE VOLTAGE NON-INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-3/4 INCH CEILING OPENING SIZE BLACK/WHITE BAFFLE, BLACK/WHITE SHALLOW BAFFLE, DEEP BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK REFLECTOR, BLACK/WHITE BAFFLE WITH UPPER REFLECTOR, OPEN WHITE REFLECTOR TRIM/REFLECTOR TYPE LITEBOX[R] BRAND MAXIMUM CEILING THICKNESS 1-1/2 INCH SIZE 18-1/2 INCH L X 14-5/8 INCH W
  • 7-1/2 INCH
  • NEW CONSTRUCTION INSTALLATION
  • UL, CSA APPROVAL
  • COMMERCIAL, RETAIL, DAMP LOCATION APPLICATION
  • DUAL TAP BALLAST TYPE
  • ED17/PAR30L/PAR38 LAMP TYPE
  • 70 W LAMP WATTAGE
  • 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON-INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • BLACK/WHITE BAFFLE, BLACK/WHITE SHALLOW BAFFLE, DEEP BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK REFLECTOR, BLACK/WHITE BAFFLE WITH UPPER REFLECTOR, OPEN WHITE REFLECTOR TRIM/REFLECTOR TYPE
  • LITEBOX[R] BRAND
  • MAXIMUM CEILING THICKNESS 1-1/2 INCH
  • SIZE 18-1/2 INCH L X 14-5/8 INCH W
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number HBX70
Product Name HID Recessed Housing
Application Commercial
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details