Hubbell Lighting, Inc. HID Recessed Housing HBX100

Description
SHALLOW DOWNLIGHT HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DUAL TAP BALLAST TYPE E17/PAR38 METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-3/4 INCH CEILING OPENING SIZE BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK. REFLECTOR, OPEN WHITE REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR WITH BLACK BAFFLE TRIM/REFLECTOR TYPE LITE BOX. BRAND
Datasheet
Description
SHALLOW DOWNLIGHT HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DUAL TAP BALLAST TYPE E17/PAR38 METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-3/4 INCH CEILING OPENING SIZE BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK. REFLECTOR, OPEN WHITE REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR WITH BLACK BAFFLE TRIM/REFLECTOR TYPE LITE BOX. BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
HID Recessed Housing - HBX100 - Hubbell Lighting, Inc.
Greenville, SC, USA
HID Recessed Housing
HBX100
HID Recessed Housing HBX100
SHALLOW DOWNLIGHT HOUSING TYPE 7-1/2 INCH UL, CSA APPROVAL DUAL TAP BALLAST TYPE E17/PAR38 METAL HALIDE LAMP TYPE 100 W LAMP WATTAGE 120/277 V BALLAST/LINE VOLTAGE NON INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE 6-3/4 INCH CEILING OPENING SIZE BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK. REFLECTOR, OPEN WHITE REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR WITH BLACK BAFFLE TRIM/REFLECTOR TYPE LITE BOX. BRAND
  • SHALLOW DOWNLIGHT HOUSING TYPE
  • 7-1/2 INCH
  • UL, CSA APPROVAL
  • DUAL TAP BALLAST TYPE
  • E17/PAR38 METAL HALIDE LAMP TYPE
  • 100 W LAMP WATTAGE
  • 120/277 V BALLAST/LINE VOLTAGE
  • NON INSULATED CEILING TYPE
  • 6 INCH NOMINAL APERTURE SIZE
  • ROUND APERTURE SHAPE
  • 6-3/4 INCH CEILING OPENING SIZE
  • BLACK/WHITE BAFFLE, CLEAR/GOLD ALZAK. REFLECTOR, OPEN WHITE REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR, SPECULAR CLEAR/GOLD ALZAK. REFLECTOR WITH BLACK BAFFLE TRIM/REFLECTOR TYPE
  • LITE BOX. BRAND
Supplier's Site Datasheet

Technical Specifications

  Hubbell Lighting, Inc.
Product Category Lighting Fixtures
Product Number HBX100
Product Name HID Recessed Housing
Fixture Type Ceiling Fixtures; Recessed
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details