HBLVP3485 -- 30A 3W4P PLUG ASSY HUBBELL WIRING DEVICES
Hubbell Wiring Device-Kellems
30A 3W4P Plug Assy Hubbell Wiring Devices
HBLVP3485
Description
30A 3W4P PLUG ASSY
Description
30A 3W4P PLUG ASSY
Suppliers
30A 3W4P Plug Assy Hubbell Wiring Devices
93Y5856
Supplier's Site
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
93Y5856 |
|
Product Name
|
30A 3W4P Plug Assy Hubbell Wiring Devices |
Unlock Full Specs
to access all available technical data
Similar Products
Connector Type
Board Mount Connector; USB
Gender
Female / Jack
Geometry
Right Angle
View Details
Shenzhen QH Industrial Co., Ltd
Voltage Rating
12 volts
Current Rating
1.0 to 60.0 amps
View Details
Douglas Electrical Components
Connector Type
Coaxial Connector; Military Connector
Mounting
Bulkhead
Contact Size (AWG)
20 AWG
View Details
Connector Type
Modular Connector and RJ Connector
Gender
Male / Plug
View Details