Hubbell Wiring Device-Kellems Single Pole Connector; Current Rating Hubbell Wiring Devices HBLTY

Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Yellow; Connector Body Material:Thermoplast ic Body; Connector Colour:Yellow; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet
Description
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Yellow; Connector Body Material:Thermoplast ic Body; Connector Colour:Yellow; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Pole Connector; Current Rating Hubbell Wiring Devices - 46M3159 - Newark, An Avnet Company
Chicago, IL, United States
Single Pole Connector; Current Rating Hubbell Wiring Devices
46M3159
Single Pole Connector; Current Rating Hubbell Wiring Devices 46M3159
SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Yellow; Connector Body Material:Thermoplast ic Body; Connector Colour:Yellow; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

SINGLE POLE CONNECTOR; Current Rating:400A; Colour:Yellow; Connector Body Material:Thermoplastic Body; Connector Colour:Yellow; Connector Type:Power Entry; Operating Voltage VAC Max:600VAC; Operating Voltage VDC Max:250VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3159
Product Name Single Pole Connector; Current Rating Hubbell Wiring Devices
Current Rating 400.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details
Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
E-Z-Flex 0.080″ Pin Socket to 0.040″ Pin Plug, Adapter - 9486 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details