Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS560R9WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5827 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5827
Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5827
POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5827
Product Name Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - DIP Connector Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Interconnect Input/Output Connectors - RF Micro Coaxial Switches - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Coaxial Connector; RF and Microwave Connector
View Details
50 Ohm N Bulkhead Jack - 150422 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
HyperGrip® Series: Push Pull High Density Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
View Details