Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices HBLS560R9W

Description
POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices - 93Y5826 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices
93Y5826
Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices 93Y5826
POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5826
Product Name Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Coaxial Connector (RF) Adapters - ASF.00.250.NTA-ND - DigiKey
Specs
Connector Type Coaxial Connector; RF and Microwave Connector
Gender Male / Plug; Female / Jack
Mounting Free Hanging (In-Line)
View Details