Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices HBLS560R7WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices - 93Y5825 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices
93Y5825
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices 93Y5825
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5825
Product Name Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
50 Ohm C Connector, C 90° Plug - 190507A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details