Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices HBLS560R6WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices - 93Y5823 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices
93Y5823
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices 93Y5823
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5823
Product Name Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336167 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details