Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 63A, Red; Current Rating Hubbell Wiring Devices HBLS560R6W

Description
POWER ENTRY CONN, SKT, 4P5W, 63A, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 63A, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 63A, Red; Current Rating Hubbell Wiring Devices - 93Y5822 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 63A, Red; Current Rating Hubbell Wiring Devices
93Y5822
Power Entry Conn, Skt, 4P5W, 63A, Red; Current Rating Hubbell Wiring Devices 93Y5822
POWER ENTRY CONN, SKT, 4P5W, 63A, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 4P5W, 63A, RED; Current Rating:63A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5822
Product Name Power Entry Conn, Skt, 4P5W, 63A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data