Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices HBLS560R5WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices - 93Y5821 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices
93Y5821
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices 93Y5821
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5821
Product Name Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 7 Pin Magnetic Pogo Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
High Flow Power Backplane 2x2 Male +6 Signal Right Angle Press Fit Connector - 80319RH6-A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N 90° Plug - 150411 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
KVPX Series: Rugged High speed, VITA Backplane Connector System -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Board Mount Connector; Board to Board Connector; Military Connector
View Details