Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices HBLS560R5W

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices - 93Y5820 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices
93Y5820
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices 93Y5820
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5820
Product Name Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Voltage Rating 300 volts
Current Rating 10.0 amps
View Details
HDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details
Industrial Circular Connectors - 336026 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details