Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS560P9WP

Description
POWER ENTRY CONN, PLUG, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5819 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5819
Power Entry Conn, Plug, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5819
POWER ENTRY CONN, PLUG, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5819
Product Name Power Entry Conn, Plug, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 50 Pins, In-Vacuum, Male Pins - A2379-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Low Profile RJ45 with 10G-5G-2.5G BASE-T Transformer Integrated Jacks - KJ30818-MBCA2-600T - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Accessories - Connector - KA-08 - KA-0845 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details