Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS560C9WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5811 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5811
Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5811
POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5811
Product Name Power Entry Conn, Skt, 4P5W, 60A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Contact Set, 6Awg, Crimp; Product Range Anderson Power Products - 20C4073 - Newark, An Avnet Company
Specs
Termination Crimp
Contact Size (AWG) ? to 6 AWG
View Details
Power Entry Modules (PEM) - 486-3-102-852-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details