Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices HBLS560C9W

Description
POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices - 93Y5810 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices
93Y5810
Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices 93Y5810
POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 4P5W, 63A, BLUE; Current Rating:63A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5810
Product Name Power Entry Conn, Skt, 4P5W, 63A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 15 Pins, In-Vacuum, Female Pins - A1881-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
USB 3.0 with Detect Pin Connector - 845-03006-107CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Specs
Connector Type Automotive Connector
View Details