Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices HBLS560C7WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices - 93Y5809 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices
93Y5809
Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices 93Y5809
POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, RED; Current Rating:60A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5809
Product Name Power Entry Conn, Skt, 4P5W, 60A, Red; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Multipin Connector, 3 Pin, 500 Volts, 3.5 Amps Per Pin - A1617-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
High Flow Power Backplane 2x2 Female Straight Press Fit Connector - 80320S-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Alligator Clip, Insulation Piercing Needle Cluster - 9350 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
View Details