Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices HBLS560C5WP

Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K
Datasheet
Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Socket, 4P5W, 60A, Black (part number 93Y5805) is designed for high-performance applications requiring robust electrical connections. It features a current rating of 60A and a voltage rating of 600V, making it suitable for demanding environments. The connector is compliant with IEC 60309 standards and is UL2682 approved as a disconnecting means for both motor and branch circuits. This device is equipped with power indicating LED lights for visual verification of power status and offers superior water ingress protection with an IP69K rating, ensuring reliability in wet and harsh conditions. The housing is constructed from UV stabilized and corrosion-resistant PBT, enhancing durability in industrial settings. The ergonomic design facilitates ease of use, and the spring-loaded cover promotes secure closure to maintain ingress protection. Overall, this connector is ideal for applications in industries such as food processing, entertainment, and other environments where durability and safety are critical.

Datasheet Summary
Powered by GS/AI

The Power Entry Connector, Socket, 4P5W, 60A, Black (part number 93Y5805) is designed for high-performance applications requiring robust electrical connections. It features a current rating of 60A and a voltage rating of 600V, making it suitable for demanding environments. The connector is compliant with IEC 60309 standards and is UL2682 approved as a disconnecting means for both motor and branch circuits. This device is equipped with power indicating LED lights for visual verification of power status and offers superior water ingress protection with an IP69K rating, ensuring reliability in wet and harsh conditions. The housing is constructed from UV stabilized and corrosion-resistant PBT, enhancing durability in industrial settings. The ergonomic design facilitates ease of use, and the spring-loaded cover promotes secure closure to maintain ingress protection. Overall, this connector is ideal for applications in industries such as food processing, entertainment, and other environments where durability and safety are critical.

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices - 93Y5805 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices
93Y5805
Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices 93Y5805
POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5805
Product Name Power Entry Conn, Skt, 4P5W, 60A, Black; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
XB Wire Clamp to Shrouded Stacking Banana Plug - 643XB - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details