Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 32A, Blue; Current Rating Hubbell Wiring Devices HBLS530R9W

Description
POWER ENTRY CONN, SKT, 4P5W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 4P5W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 32A, Blue; Current Rating Hubbell Wiring Devices - 93Y5788 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 32A, Blue; Current Rating Hubbell Wiring Devices
93Y5788
Power Entry Conn, Skt, 4P5W, 32A, Blue; Current Rating Hubbell Wiring Devices 93Y5788
POWER ENTRY CONN, SKT, 4P5W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 4P5W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5788
Product Name Power Entry Conn, Skt, 4P5W, 32A, Blue; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details