The Power Entry Connector, Socket, 4P5W, 30A, Red, is designed for high-performance applications with a current rating of 30A and a voltage rating of 480V. This watertight IEC pin and sleeve receptacle is suitable for panel mounting and features a robust construction using impact and corrosion-resistant PBT. It is certified for use as a disconnecting means for motor and branch circuits, ensuring safety and reliability in various environments. The product is UL Listed and CSA Certified, meeting stringent standards for electrical safety and performance. It has an IP68 and IP69K rating, indicating excellent protection against dust and water ingress. The connector includes unswitched ground and power indicating LED lights for enhanced visibility and operational awareness. Operating temperature ranges from -40°C to 75°C, making it suitable for diverse applications. The device is also compliant with RoHS regulations, ensuring it meets environmental standards.
POWER ENTRY CONN, SKT, 4P5W, 30A, RED; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5787 |
| Product Name | Power Entry Conn, Skt, 4P5W, 30A, Red; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |