POWER ENTRY CONN, SKT, 4P5W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:208V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5780 |
| Product Name | Power Entry Conn, Skt, 4P5W, 32A, Blue; Current Rating Hubbell Wiring Devices |
| Mounting | Cable Mount |