POWER ENTRY CONN, SKT, 4P5W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:208V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Blue; IP Rating:IP69K
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 71AC5528 |
| Product Name | Power Entry Conn, Skt, 4P5W, 100A, Blue; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |