Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices HBLS5100R7W

Description
POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices - 71AC5527 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices
71AC5527
Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices 71AC5527
POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5527
Product Name Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products