Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices HBLS5100R6W

Description
POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices - 71AC5526 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices
71AC5526
Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices 71AC5526
POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 100A, RED; Current Rating:100A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5526
Product Name Power Entry Conn, Skt, 4P5W, 100A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Terminal strip - NECU-L3G8-C1-IS - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers