Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 4P5W, 100A, Black; Current Rating Hubbell Wiring Devices HBLS5100R5W

Description
POWER ENTRY CONN, SKT, 4P5W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 4P5W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 4P5W, 100A, Black; Current Rating Hubbell Wiring Devices - 71AC5525 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 4P5W, 100A, Black; Current Rating Hubbell Wiring Devices
71AC5525
Power Entry Conn, Skt, 4P5W, 100A, Black; Current Rating Hubbell Wiring Devices 71AC5525
POWER ENTRY CONN, SKT, 4P5W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, SKT, 4P5W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:4P+E / 4P5W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5525
Product Name Power Entry Conn, Skt, 4P5W, 100A, Black; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm BNC Connector, BNC Straight Plug - 190412 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28500-121-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details