Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices HBLS460R6WP

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices - 93Y5772 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices
93Y5772
Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices 93Y5772
POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 60A, RED; Current Rating:60A; Voltage Rating VAC:415V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5772
Product Name Power Entry Conn, Skt, 3P4W, 60A, Red; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products