Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices HBLS460R5WP

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices - 93Y5770 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices
93Y5770
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices 93Y5770
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5770
Product Name Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Inner square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - 7906E1 - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug; Female / Jack
View Details