POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Panel Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP68, IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5769 |
| Product Name | Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices |
| Mounting | Panel Mount |