POWER ENTRY CONN, PLUG, 3P4W, 30A, BLUE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | 93Y5765 |
| Product Name | Power Entry Conn, Plug, 3P4W, 30A, Blue; Current Rating Hubbell Wiring Devices |
| Gender | Male / Plug |