Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Blue; Current Rating Hubbell Wiring Devices HBLS460C9WP

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Blue; Current Rating Hubbell Wiring Devices - 93Y5756 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Blue; Current Rating Hubbell Wiring Devices
93Y5756
Power Entry Conn, Skt, 3P4W, 60A, Blue; Current Rating Hubbell Wiring Devices 93Y5756
POWER ENTRY CONN, SKT, 3P4W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 3P4W, 60A, BLUE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5756
Product Name Power Entry Conn, Skt, 3P4W, 60A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +16 Signal Straight Press Fit Connector - 80320SH16-B - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm SMA Connector, SMA Straight Plug - 190614 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Straight
Termination Crimp
View Details