Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices HBLS460C5WP

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices - 93Y5750 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices
93Y5750
Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices 93Y5750
POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 60A, BLACK; Current Rating:60A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5750
Product Name Power Entry Conn, Skt, 3P4W, 60A, Black; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details