Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 60A, Orange; Current Rating Hubbell Wiring Devices HBLS460C12WP

Description
POWER ENTRY CONN, SKT, 3P4W, 60A, ORANGE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 60A, ORANGE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 60A, Orange; Current Rating Hubbell Wiring Devices - 93Y5748 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 60A, Orange; Current Rating Hubbell Wiring Devices
93Y5748
Power Entry Conn, Skt, 3P4W, 60A, Orange; Current Rating Hubbell Wiring Devices 93Y5748
POWER ENTRY CONN, SKT, 3P4W, 60A, ORANGE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 60A, ORANGE; Current Rating:60A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5748
Product Name Power Entry Conn, Skt, 3P4W, 60A, Orange; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Hybrid Power AC+DC+Signal Right Angle Solder Type Edge Card Connector - 80307-4A1P11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details