Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices HBLS430P7WC

Description
POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices - 58AJ2234 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices
58AJ2234
Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices 58AJ2234
POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ2234
Product Name Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
High Flow Power Backplane 1x1 Female Straight Press Fit Connector - 80320S-D - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Industrial Circular Connectors - 336161 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details