Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 3P4W, 30A/orange; Current Rating Hubbell Wiring Devices HBLS430P12W

Description
POWER ENTRY CONN, PLUG, 3P4W, 30A/ORANGE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, PLUG, 3P4W, 30A/ORANGE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 3P4W, 30A/orange; Current Rating Hubbell Wiring Devices - 93Y5721 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 3P4W, 30A/orange; Current Rating Hubbell Wiring Devices
93Y5721
Power Entry Conn, Plug, 3P4W, 30A/orange; Current Rating Hubbell Wiring Devices 93Y5721
POWER ENTRY CONN, PLUG, 3P4W, 30A/ORANGE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, PLUG, 3P4W, 30A/ORANGE; Current Rating:30A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5721
Product Name Power Entry Conn, Plug, 3P4W, 30A/orange; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products