Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 32A, Blue; Current Rating Hubbell Wiring Devices HBLS430C9W

Description
POWER ENTRY CONN, SKT, 3P4W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 32A, Blue; Current Rating Hubbell Wiring Devices - 93Y5720 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 32A, Blue; Current Rating Hubbell Wiring Devices
93Y5720
Power Entry Conn, Skt, 3P4W, 32A, Blue; Current Rating Hubbell Wiring Devices 93Y5720
POWER ENTRY CONN, SKT, 3P4W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 3P4W, 32A, BLUE; Current Rating:32A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5720
Product Name Power Entry Conn, Skt, 3P4W, 32A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Inner square plug adapter 1/2
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details