Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices HBLS430C7WC

Description
POWER ENTRY CONN, SKT, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices - 58AJ2232 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices
58AJ2232
Power Entry Conn, Skt, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices 58AJ2232
POWER ENTRY CONN, SKT, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ2232
Product Name Power Entry Conn, Skt, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details