Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 32A, Red; Current Rating Hubbell Wiring Devices HBLS430C6W

Description
POWER ENTRY CONN, SKT, 3P4W, 32A, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet
Description
POWER ENTRY CONN, SKT, 3P4W, 32A, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 32A, Red; Current Rating Hubbell Wiring Devices - 93Y5719 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 32A, Red; Current Rating Hubbell Wiring Devices
93Y5719
Power Entry Conn, Skt, 3P4W, 32A, Red; Current Rating Hubbell Wiring Devices 93Y5719
POWER ENTRY CONN, SKT, 3P4W, 32A, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

POWER ENTRY CONN, SKT, 3P4W, 32A, RED; Current Rating:32A; Voltage Rating VAC:415V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP68, IP69K RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 93Y5719
Product Name Power Entry Conn, Skt, 3P4W, 32A, Red; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 8mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Industrial Circular Connectors - 335807 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details