Hubbell Wiring Device-Kellems Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices HBLS430B5WC

Description
POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Datasheet
Description
POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices - 58AJ2229 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices
58AJ2229
Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices 58AJ2229
POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, PLUG, 3P4W, 30A, 600V; Current Rating:30A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Plug; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 58AJ2229
Product Name Power Entry Conn, Plug, 3P4W, 30A, 600V; Current Rating Hubbell Wiring Devices
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 5 Pin Magnetic Power Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details