Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 100A, Blue; Current Rating Hubbell Wiring Devices HBLS4100C9W

Description
POWER ENTRY CONN, SKT, 3P4W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 3P4W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 100A, Blue; Current Rating Hubbell Wiring Devices - 71AC5515 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 100A, Blue; Current Rating Hubbell Wiring Devices
71AC5515
Power Entry Conn, Skt, 3P4W, 100A, Blue; Current Rating Hubbell Wiring Devices 71AC5515
POWER ENTRY CONN, SKT, 3P4W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 100A, BLUE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Blue; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5515
Product Name Power Entry Conn, Skt, 3P4W, 100A, Blue; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Angle Connector, 15 Amp 125 Volt 5-15R Nylon Housing - 5681 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Right Angle
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details
PCI Express - 10018783-00002TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
View Details
2 suppliers
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details