Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 100A, Red; Current Rating Hubbell Wiring Devices HBLS4100C7W

Description
POWER ENTRY CONN, SKT, 3P4W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 3P4W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 100A, Red; Current Rating Hubbell Wiring Devices - 71AC5514 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 100A, Red; Current Rating Hubbell Wiring Devices
71AC5514
Power Entry Conn, Skt, 3P4W, 100A, Red; Current Rating Hubbell Wiring Devices 71AC5514
POWER ENTRY CONN, SKT, 3P4W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 100A, RED; Current Rating:100A; Voltage Rating VAC:480V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Red; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5514
Product Name Power Entry Conn, Skt, 3P4W, 100A, Red; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Memory Card Socket CFast Card Connectors Series - CFast Card Embedded Host Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; PC Card Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
RJ45 For 4 Pair Cables Plug w/Strain Relief sleeve (Cat 5e) - 110362 - PIC Wire & Cable
Specs
Connector Type Modular Connector and RJ Connector
Gender Male / Plug
Geometry Straight
View Details