Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 100A, Black; Current Rating Hubbell Wiring Devices HBLS4100C5W

Description
POWER ENTRY CONN, SKT, 3P4W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 3P4W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 100A, Black; Current Rating Hubbell Wiring Devices - 71AC5512 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 100A, Black; Current Rating Hubbell Wiring Devices
71AC5512
Power Entry Conn, Skt, 3P4W, 100A, Black; Current Rating Hubbell Wiring Devices 71AC5512
POWER ENTRY CONN, SKT, 3P4W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 100A, BLACK; Current Rating:100A; Voltage Rating VAC:600V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Black; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5512
Product Name Power Entry Conn, Skt, 3P4W, 100A, Black; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1323-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Horizontal with Board
Termination Screw
View Details
50 Ohm N Connector, N Straight Plug - 190110 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details