Hubbell Wiring Device-Kellems Power Entry Conn, Skt, 3P4W, 100A/orange; Current Rating Hubbell Wiring Devices HBLS4100C12W

Description
POWER ENTRY CONN, SKT, 3P4W, 100A/ORANGE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K
Description
POWER ENTRY CONN, SKT, 3P4W, 100A/ORANGE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K

Suppliers

Company
Product
Description
Supplier Links
Power Entry Conn, Skt, 3P4W, 100A/orange; Current Rating Hubbell Wiring Devices - 71AC5511 - Newark, An Avnet Company
Chicago, IL, United States
Power Entry Conn, Skt, 3P4W, 100A/orange; Current Rating Hubbell Wiring Devices
71AC5511
Power Entry Conn, Skt, 3P4W, 100A/orange; Current Rating Hubbell Wiring Devices 71AC5511
POWER ENTRY CONN, SKT, 3P4W, 100A/ORANGE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K

POWER ENTRY CONN, SKT, 3P4W, 100A/ORANGE; Current Rating:100A; Voltage Rating VAC:250V; Connector Mounting:Cable Mount; Electrical Connector Gender:Socket; Pin Configuration:3P+E / 3P4W; Connector Colour:Orange; IP Rating:IP69K

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 71AC5511
Product Name Power Entry Conn, Skt, 3P4W, 100A/orange; Current Rating Hubbell Wiring Devices
Mounting Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Female Pins - A2375-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Mini DIN Jack 1x1 Port 4 Positions - 80203-504B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
“N” Male to BNC Female, Adapter - SALE-9326 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details